TE Connectivity Rack & Panel Connectors 2157108-1

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 0 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 100 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 0 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 100 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2157108-1 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2157108-1
Rack & Panel Connectors 2157108-1
Body Features Shell Plating Material : Electroless Nickel Configuration Features Keying Code : 0 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 150 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 100 Mechanical Attachment Clinch Nut Quantity : 6 Clinch Nut Size : 4-40 Connector Mounting Type : Board Mount Panel Mount Feature Type : Clinch Nut Product Type Features Connector Product Type : Connector Kit Rack & Panel Connector Shell Size : 2 Sealable : No

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Keying Code : 0
  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 150
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 100

Mechanical Attachment


  • Clinch Nut Quantity : 6
  • Clinch Nut Size : 4-40
  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Clinch Nut

Product Type Features


  • Connector Product Type : Connector Kit
  • Rack & Panel Connector Shell Size : 2
  • Sealable : No
Buy Now
Arinc600R,sz2,150/60/100,all Fr,eni Amp - Te Connectivity - 98X8406 - Newark, An Avnet Company
Chicago, IL, United States
Arinc600R,sz2,150/60/100,all Fr,eni Amp - Te Connectivity
98X8406
Arinc600R,sz2,150/60/100,all Fr,eni Amp - Te Connectivity 98X8406
ARINC600R,Sz2,150/60 /100,all FR,eni

ARINC600R,Sz2,150/60/100,all FR,eni

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2157108-1 98X8406
Product Name Rack & Panel Connectors Arinc600R,sz2,150/60/100,all Fr,eni Amp - Te Connectivity
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products