TE Connectivity Rack & Panel Connectors 2157023-2

Description
Body Features Connector & Keying Code : 8 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5Q2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 8 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5Q2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 2157023-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
2157023-2
Rack & Panel Connectors 2157023-2
Body Features Connector & Keying Code : 8 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) : 60 Contact Arrangement Code (Module C) : 5Q2 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange with Mounting Holes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Rack & Panel Connector Shell Size : 1 Sealable : No

Body Features


  • Connector & Keying Code : 8
  • Shell Finish : Chromate Conversion Coating

Configuration Features


  • Release Style : Front

Contact Features


  • Contact Arrangement Code (Module A) : 60
  • Contact Arrangement Code (Module B) : 60
  • Contact Arrangement Code (Module C) : 5Q2

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange with Mounting Holes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Rack & Panel Connector Shell Size : 1
  • Sealable : No
Buy Now Datasheet
ARINC Connector - 2157023-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
ARINC Connector
2157023-2
ARINC Connector 2157023-2
A600,Sz1,Receptacle Assy,60/60/5Q2

A600,Sz1,Receptacle Assy,60/60/5Q2

Buy Now
A600,sz1,receptacle Assy,60/60/5Q2 Amp - Te Connectivity - 98X8405 - Newark, An Avnet Company
Chicago, IL, United States
A600,sz1,receptacle Assy,60/60/5Q2 Amp - Te Connectivity
98X8405
A600,sz1,receptacle Assy,60/60/5Q2 Amp - Te Connectivity 98X8405
A600,Sz1,Receptacle Assy,60/60/5Q2

A600,Sz1,Receptacle Assy,60/60/5Q2

Supplier's Site
Backplane Connectors - Specialized - 2157023-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2157023-2
Backplane Connectors - Specialized 2157023-2
A600,SZ1,RECEPTACLE ASSY,60/60/5

A600,SZ1,RECEPTACLE ASSY,60/60/5

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2157023-2 2157023-2 98X8405 2157023-2
Product Name Rack & Panel Connectors ARINC Connector A600,sz1,receptacle Assy,60/60/5Q2 Amp - Te Connectivity Backplane Connectors - Specialized
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products