TE Connectivity Product Range Amp - Te Connectivity 215605-1.

Description
Product Range:-; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:3Rows; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; No. of Rows:3 Row RoHS Compliant: Yes
Datasheet
Description
Product Range:-; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:3Rows; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; No. of Rows:3 Row RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 28AC8040 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
28AC8040
Product Range Amp - Te Connectivity 28AC8040
Product Range:-; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:3Rows; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; No. of Rows:3 Row RoHS Compliant: Yes

Product Range:-; No. of Contacts:96Contacts; Pitch Spacing:2.54mm; Gender:Plug; Contact Termination Type:Press Fit; No. of Rows:3Rows; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; No. of Rows:3 Row RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC8040
Product Name Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
SMA Female Straight Bulkhead PCB Mount 16mm Connector - ET-SFS-BH-PC16M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-107-477-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details