TE Connectivity LED Holders 2154857-3

Description
Body Features Compatible LED : Bridgelux V22 Configuration Features Lighting Connector Features Included : No Driver on Board Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VDC) : 250 Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Component LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Body Features Compatible LED : Bridgelux V22 Configuration Features Lighting Connector Features Included : No Driver on Board Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VDC) : 250 Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Component LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Holders - 2154857-3 - TE Connectivity
Berwyn, PA, United States
LED Holders
2154857-3
LED Holders 2154857-3
Body Features Compatible LED : Bridgelux V22 Configuration Features Lighting Connector Features Included : No Driver on Board Contact Features Contact Current Rating (Max) (AMP) : 4 Electrical Characteristics Operating Voltage (VDC) : 250 Operation/Applicatio n Circuit Application : Power Product Type Features COB Substrate Thickness (MM) : 1 Connector System : Wire-to-Component LED Holders Product Type : LED Holder Termination Features Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Body Features


  • Compatible LED : Bridgelux V22

Configuration Features


  • Lighting Connector Features Included : No Driver on Board

Contact Features


  • Contact Current Rating (Max) (AMP) : 4

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Operation/Application


  • Circuit Application : Power

Product Type Features


  • COB Substrate Thickness (MM) : 1
  • Connector System : Wire-to-Component
  • LED Holders Product Type : LED Holder

Termination Features


  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category LED Mounts and Lenses
Product Number 2154857-3
Product Name LED Holders
LED Hardware LED Mount
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2316510-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2316511-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 3-2316510-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holders - 2213258-1 - TE Connectivity
Specs
LED Hardware LED Mount
View Details