TE Connectivity Wire-To-Board Connector, Micro-Match Series, Through Hole, Plug, 8, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity 215464-8

Description
Wire-To-Board Connector, Micro-MaTch Series, Through Hole, Plug, 8, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes
Description
Wire-To-Board Connector, Micro-MaTch Series, Through Hole, Plug, 8, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wire-To-Board Connector, Micro-Match Series, Through Hole, Plug, 8, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity - 62X0666 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Micro-Match Series, Through Hole, Plug, 8, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity
62X0666
Wire-To-Board Connector, Micro-Match Series, Through Hole, Plug, 8, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity 62X0666
Wire-To-Board Connector, Micro-MaTch Series, Through Hole, Plug, 8, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Micro-MaTch Series, Through Hole, Plug, 8, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 8Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity - 51AK9703 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 8Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity
51AK9703
Connector, Plug, 8Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity 51AK9703
CONNECTOR, PLUG, 8POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:8Contacts; Gender:Plug; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, PLUG, 8POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:8Contacts; Gender:Plug; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 62X0666 51AK9703
Product Name Wire-To-Board Connector, Micro-Match Series, Through Hole, Plug, 8, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp Te Connectivity Connector, Plug, 8Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - 103308-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details