TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 215464-6

Description
Win Source Part Number: 1141977-215464-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro-MaTch Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Lock Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass Voltage Rating: 230V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 2,500 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Red Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.142" (3.60mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 2154646; AMP215464-6; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -215464-6-LSI,215464 6,A107035TR,A107035C T,-215464-6-SI,21546 4-6-ND Base Product Number: 215464
Request a Quote Datasheet
Description
Win Source Part Number: 1141977-215464-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro-MaTch Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Lock Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass Voltage Rating: 230V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 2,500 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Red Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.142" (3.60mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 2154646; AMP215464-6; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -215464-6-LSI,215464 6,A107035TR,A107035C T,-215464-6-SI,21546 4-6-ND Base Product Number: 215464
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1141977-215464-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1141977-215464-6
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1141977-215464-6
Win Source Part Number: 1141977-215464-6 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Micro-MaTch Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Latch Lock Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Brass Voltage Rating: 230V Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 2,500 Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Finish - Post: Tin Insulation Color: Red Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.122" (3.10mm) Insulation Height: 0.142" (3.60mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): 2154646; AMP215464-6; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -215464-6-LSI,215464 6,A107035TR,A107035C T,-215464-6-SI,21546 4-6-ND Base Product Number: 215464

Win Source Part Number: 1141977-215464-6
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Micro-MaTch
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit, Solder
Fastening Type: Latch Lock
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Brass
Voltage Rating: 230V
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 2,500
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Finish - Post: Tin
Insulation Color: Red
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 0.142" (3.60mm)
Contact Shape: Rectangular
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): 2154646; AMP215464-6;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -215464-6-LSI,2154646,A107035TR,A107035CT,-215464-6-SI,215464-6-ND
Base Product Number: 215464

Buy Now Datasheet
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity - 54AH7289 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity
54AH7289
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity 54AH7289
WTB CONN, HEADER, 6POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity - 54AH7290 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity
54AH7290
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity 54AH7290
WTB CONN, HEADER, 6POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1141977-215464-6 54AH7289
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Voltage Rating 230 volts
Current Rating 1.5 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
DDR4 SMT - 10151094-1351J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 102699-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details