TE Connectivity Connector Contacts 215345-8

Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 6.7 MM  [.263 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .94 MM  [.037 INCH ] Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 6.7 MM  [.263 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .94 MM  [.037 INCH ] Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 215345-8 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
215345-8
Connector Contacts 215345-8
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Length : 6.7 MM  [.263 INCH ] Contact Mating Area Plating Material : Gold Contact Orientation : Straight Contact Shape & Form : Round Contact Type : Pin Contact Underplating Material : Nickel Mating Square Post Dimension : .64 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Dielectric Withstanding Voltage (Max) (V) : 750 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Printed Circuit Board Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ] Rectangular Termination Post & Tail Width : .94 MM  [.037 INCH ] Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Length : 6.7 MM  [.263 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Orientation : Straight
  • Contact Shape & Form : Round
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Square Post Dimension : .64 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (V) : 750

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50000

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Rectangular Termination Post & Tail Thickness : .64 MM  [.025 INCH ]
  • Rectangular Termination Post & Tail Width : .94 MM  [.037 INCH ]
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 215345-8
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 100645-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details