TE Connectivity PCB Headers & Receptacles 215309-7

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 7 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Square Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .63 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Connector Height : 8.5 MM  [.335 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Solder Process Feature : Board Standoff Packaging Features Packaging Method : Carton Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 7 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Square Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .63 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Connector Height : 8.5 MM  [.335 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Solder Process Feature : Board Standoff Packaging Features Packaging Method : Carton Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 215309-7 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
215309-7
PCB Headers & Receptacles 215309-7
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 7 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Protection Type : Closed Entry Housing Contact Shape & Form : Square Contact Type : Socket Mating Pin Diameter : .63 MM  [.025 INCH ] Mating Square Post Dimension : .63 MM  [.025 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Dimensions Connector Height : 8.5 MM  [.335 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Polyester GF Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Retention : With PCB Mount Retention Type : Retention Solder Tails Operation/Applicatio n Solder Process Feature : Board Standoff Packaging Features Packaging Method : Carton Packaging Quantity : 104 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.1 MM  [.122 INCH ] Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Positions : 7
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Protection Type : Closed Entry Housing
  • Contact Shape & Form : Square
  • Contact Type : Socket
  • Mating Pin Diameter : .63 MM  [.025 INCH ]
  • Mating Square Post Dimension : .63 MM  [.025 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2.5 MICM  [98.42 MICIN ]

Dimensions


  • Connector Height : 8.5 MM  [.335 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Polyester GF
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Retention : With
  • PCB Mount Retention Type : Retention Solder Tails

Operation/Application


  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 104

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .69 MM  [.027 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.1 MM  [.122 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 215309-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
215309-7
Headers & Wire Housings 215309-7
2X7P HV100 REC CON. TE, 8.5MM

2X7P HV100 REC CON. TE, 8.5MM

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
215309-7
Headers & Wire Housings 215309-7
Headers & Wire Housings

Headers & Wire Housings

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 215309-7 215309-7
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; PCB Mount Receptacle
Current Rating 3 amps
Operating Temperature -65 to 125 C (-85 to 257 F)
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102699-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102393-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102169-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102618-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers