TE Connectivity Connector Contacts 215192-2

Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 20000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 20000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 215192-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
215192-2
Connector Contacts 215192-2
Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.2 MM  [.047 INCH ] Wire Size (MMSQ) : .05 - .12 Wire Size (AWG) : 30 - 26 Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Quantity : 20000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .381 MICM  [15 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.2 MM  [.047 INCH ]
  • Wire Size (MMSQ) : .05 - .12
  • Wire Size (AWG) : 30 - 26

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • PCB Mount Retention : Without
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Quantity : 20000

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 215192-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details