TE Connectivity Applicators 2151754-1

Description
Dimensions Wire Crimp Width : 1.58 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Wire Crimp Width : 1.58 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2151754-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2151754-1
Applicators 2151754-1
Dimensions Wire Crimp Width : 1.58 MM  [.062 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Wire Crimp Width : 1.58 MM  [.062 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now
Crimpers - 2151754-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2151754-1
Crimpers 2151754-1
Crimpers OC-AT-S-FM-062F-001- 0332

Crimpers OC-AT-S-FM-062F-001- 0332

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2151754-1 2151754-1
Product Name Applicators Crimpers
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-1437719-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803143-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707664-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803384-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details