TE Connectivity Applicators 2151658-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.9 MM  [.114 INCH ] Insulation Diameter Range : .84 - 1.19 MM  [.033 - .047 INCH ] Wire Crimp Width : 1.02 MM  [.04 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.9 MM  [.114 INCH ] Insulation Diameter Range : .84 - 1.19 MM  [.033 - .047 INCH ] Wire Crimp Width : 1.02 MM  [.04 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2151658-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2151658-2
Applicators 2151658-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.9 MM  [.114 INCH ] Insulation Diameter Range : .84 - 1.19 MM  [.033 - .047 INCH ] Wire Crimp Width : 1.02 MM  [.04 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 2.9 MM  [.114 INCH ]
  • Insulation Diameter Range : .84 - 1.19 MM  [.033 - .047 INCH ]
  • Wire Crimp Width : 1.02 MM  [.04 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet
Crimpers, Applicators, Presses - 2151658-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2151658-2-ND
Crimpers, Applicators, Presses 2151658-2-ND
Tool

Tool

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2151658-2 2151658-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Hand Crimping Tools - 1055236-1 - TE Connectivity
Specs
Tool Type Crimper
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers
Hand Crimping Tools - 1-1490413-4 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details
Tools - 1-1803179-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details