TE Connectivity Applicators 2151500-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.52 - 3.3 MM  [.06 - .13 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.52 - 3.3 MM  [.06 - .13 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2151500-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2151500-1
Applicators 2151500-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.52 - 3.3 MM  [.06 - .13 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 1.52 - 3.3 MM  [.06 - .13 INCH ]
  • Wire Crimp Width : 2.29 MM  [.09 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2151500-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2151500-1-ND
Crimpers, Applicators, Presses 2151500-1-ND
Tool

Tool

Buy Now Datasheet
Ocean Side Feed Applicator, Electric; Crimp Tool Type Te Connectivity - 72W2676 - Newark, An Avnet Company
Chicago, IL, United States
Ocean Side Feed Applicator, Electric; Crimp Tool Type Te Connectivity
72W2676
Ocean Side Feed Applicator, Electric; Crimp Tool Type Te Connectivity 72W2676
OCEAN SIDE FEED APPLICATOR, ELECTRIC; Crimp Tool Type:Electric; For Use With:AMP UNIVERSAL MNL Series 0.5-2mm² Contacts; Product Range:- RoHS Compliant: NA

OCEAN SIDE FEED APPLICATOR, ELECTRIC; Crimp Tool Type:Electric; For Use With:AMP UNIVERSAL MNL Series 0.5-2mm² Contacts; Product Range:- RoHS Compliant: NA

Supplier's Site
Crimpers - 2151500-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2151500-1
Crimpers 2151500-1
Crimpers OCEAN_2.0_APPLICATOR -S-090F130F

Crimpers OCEAN_2.0_APPLICATOR-S-090F130F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2151500-1 2151500-1-ND 72W2676 2151500-1
Product Name Applicators Crimpers, Applicators, Presses Ocean Side Feed Applicator, Electric; Crimp Tool Type Te Connectivity Crimpers
Tool Type Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803199-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803208-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633079-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803199-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details