TE Connectivity Applicators 2151453-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.85 - 2.39 MM  [.073 - .094 INCH ] Wire Crimp Width : 2.03 MM  [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.85 - 2.39 MM  [.073 - .094 INCH ] Wire Crimp Width : 2.03 MM  [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2151453-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2151453-2
Applicators 2151453-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.85 - 2.39 MM  [.073 - .094 INCH ] Wire Crimp Width : 2.03 MM  [.08 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 1.85 - 2.39 MM  [.073 - .094 INCH ]
  • Wire Crimp Width : 2.03 MM  [.08 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2151453-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2151453-2-ND
Crimpers, Applicators, Presses 2132-2151453-2-ND
OCEAN_2.0_APPLICATOR -S-080F100F

OCEAN_2.0_APPLICATOR-S-080F100F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2151453-2 2132-2151453-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1-1579018-5 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
Tools - 1-1803454-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633468-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803453-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details