TE Connectivity Applicators 2151449-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.36 - 2.74 MM  [.093 - .108 INCH ] Wire Crimp Width : 2.01 MM  [.079 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.36 - 2.74 MM  [.093 - .108 INCH ] Wire Crimp Width : 2.01 MM  [.079 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2151449-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2151449-2
Applicators 2151449-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.36 - 2.74 MM  [.093 - .108 INCH ] Wire Crimp Width : 2.01 MM  [.079 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.36 - 2.74 MM  [.093 - .108 INCH ]
  • Wire Crimp Width : 2.01 MM  [.079 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2151449-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2151449-2-ND
Crimpers, Applicators, Presses 2151449-2-ND
Tool

Tool

Buy Now Datasheet
Crimpers - 2151449-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2151449-2
Crimpers 2151449-2
Crimpers OC-AT-S-FA-079F 134O-070-1182

Crimpers OC-AT-S-FA-079F 134O-070-1182

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2151449-2 2151449-2-ND 2151449-2
Product Name Applicators Crimpers, Applicators, Presses Crimpers
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1-1579007-7 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Insertion & Extraction Tools - 1-1579008-1 - TE Connectivity
Specs
Tool Type Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers
Tools - 1-1707001-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762942-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details