TE Connectivity Applicators 2151350-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.01 MM  [.055 - .079 INCH ] Wire Crimp Width : 2.03 MM  [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.01 MM  [.055 - .079 INCH ] Wire Crimp Width : 2.03 MM  [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2151350-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2151350-2
Applicators 2151350-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 1.4 - 2.01 MM  [.055 - .079 INCH ] Wire Crimp Width : 2.03 MM  [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 1.4 - 2.01 MM  [.055 - .079 INCH ]
  • Wire Crimp Width : 2.03 MM  [.08 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2151350-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2151350-2-ND
Crimpers, Applicators, Presses 2151350-2-ND
Tool

Tool

Buy Now Datasheet
Crimpers - 2151350-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2151350-2
Crimpers 2151350-2
Crimpers OC-AT-S-FA-080F 200O-040-0844

Crimpers OC-AT-S-FA-080F 200O-040-0844

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2151350-2 2151350-2-ND 2151350-2
Product Name Applicators Crimpers, Applicators, Presses Crimpers
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - A142053-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
Tools - 1-1803179-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633893-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633511-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details