TE Connectivity Applicators 2151099-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM  [.1 INCH ] Insulation Diameter Range : 1.4 - 2.11 MM  [.055 - .083 INCH ] Wire Crimp Width : 2.03 MM  [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : OV
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM  [.1 INCH ] Insulation Diameter Range : 1.4 - 2.11 MM  [.055 - .083 INCH ] Wire Crimp Width : 2.03 MM  [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : OV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2151099-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2151099-2
Applicators 2151099-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 2.54 MM  [.1 INCH ] Insulation Diameter Range : 1.4 - 2.11 MM  [.055 - .083 INCH ] Wire Crimp Width : 2.03 MM  [.08 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Capability Study, Crimped Samples, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : OV

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 2.54 MM  [.1 INCH ]
  • Insulation Diameter Range : 1.4 - 2.11 MM  [.055 - .083 INCH ]
  • Wire Crimp Width : 2.03 MM  [.08 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Capability Study, Crimped Samples, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : OV
Buy Now Datasheet
Crimpers, Applicators, Presses - 2151099-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2151099-2-ND
Crimpers, Applicators, Presses 2151099-2-ND
Tool

Tool

Buy Now Datasheet
Crimpers - 2151099-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2151099-2
Crimpers 2151099-2
Crimpers OCATSFA080F100O00100 ASSY APPLICATOR TOOL

Crimpers OCATSFA080F100O00100 ASSY APPLICATOR TOOL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2151099-2 2151099-2-ND 2151099-2
Product Name Applicators Crimpers, Applicators, Presses Crimpers
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707303-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1424909-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803326-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details