TE Connectivity Applicators 2151073-1

Description
Dimensions Insulation Diameter Range : 3.1 - 3.4 MM  [.122 - .134 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : 3.1 - 3.4 MM  [.122 - .134 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2151073-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2151073-1
Applicators 2151073-1
Dimensions Insulation Diameter Range : 3.1 - 3.4 MM  [.122 - .134 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Dimensions


  • Insulation Diameter Range : 3.1 - 3.4 MM  [.122 - .134 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2151073-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2151073-1-ND
Crimpers, Applicators, Presses 2151073-1-ND
Tool

Tool

Buy Now Datasheet
Crimpers - 2151073-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2151073-1
Crimpers 2151073-1
Crimpers OCATSFM100F110O00101 ASSY APPLICATOR TOOL

Crimpers OCATSFM100F110O00101 ASSY APPLICATOR TOOL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2151073-1 2151073-1-ND 2151073-1
Product Name Applicators Crimpers, Applicators, Presses Crimpers
Tool Type Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803248-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1673600-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1105850-8 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers