TE Connectivity Applicators 2151034-2

Description
Dimensions Insulation Diameter Range : 5.08 MM  [.2 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : 5.08 MM  [.2 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2151034-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2151034-2
Applicators 2151034-2
Dimensions Insulation Diameter Range : 5.08 MM  [.2 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Dimensions


  • Insulation Diameter Range : 5.08 MM  [.2 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2151034-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2151034-2-ND
Crimpers, Applicators, Presses 2151034-2-ND
Tool

Tool

Buy Now Datasheet
Crimp Tool, Pneumatic, 22-18Awg; Crimp Tool Type Amp Te Connectivity - 06X3971 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Tool, Pneumatic, 22-18Awg; Crimp Tool Type Amp Te Connectivity
06X3971
Crimp Tool, Pneumatic, 22-18Awg; Crimp Tool Type Amp Te Connectivity 06X3971
CRIMP TOOL, PNEUMATIC, 22-18AWG; Crimp Tool Type:Pneumatic; For Use With:AMP Size 22-18 AWG Crimp Contacts; Product Range:- RoHS Compliant: NA

CRIMP TOOL, PNEUMATIC, 22-18AWG; Crimp Tool Type:Pneumatic; For Use With:AMP Size 22-18 AWG Crimp Contacts; Product Range:- RoHS Compliant: NA

Supplier's Site
Crimpers - 2151034-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Crimpers
2151034-2
Crimpers 2151034-2
Crimpers TOOL

Crimpers TOOL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2151034-2 2151034-2-ND 06X3971 2151034-2
Product Name Applicators Crimpers, Applicators, Presses Crimp Tool, Pneumatic, 22-18Awg; Crimp Tool Type Amp Te Connectivity Crimpers
Tool Type Crimper Crimper Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803194-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633989-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803212-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707664-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details