TE Connectivity Applicators 2150999-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.45 - 3.2 MM  [.096 - .126 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.45 - 3.2 MM  [.096 - .126 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2150999-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2150999-2
Applicators 2150999-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.45 - 3.2 MM  [.096 - .126 INCH ] Wire Crimp Width : 2.29 MM  [.09 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.45 - 3.2 MM  [.096 - .126 INCH ]
  • Wire Crimp Width : 2.29 MM  [.09 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2150999-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2150999-2-ND
Crimpers, Applicators, Presses 2132-2150999-2-ND
OCEAN-2.0-APPLICATOR -E-090F134FA

OCEAN-2.0-APPLICATOR-E-090F134FA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2150999-2 2132-2150999-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1463696-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Crimpers, Applicators, Presses - 1055449-1-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Coaxial; RF Connector; Coaxial, RF - SMA
View Details
Hand Crimping Tools - 1-1105652-8 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
2 suppliers
Tools - 1-1803224-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details