TE Connectivity Applicators 2150961-1

Description
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 6.35 MM  [.25 INCH ] Insulation Diameter Range : 3.4 - 5.11 MM  [.134 - .201 INCH ] Wire Crimp Width : 4.06 MM  [.16 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP
Request a Quote Datasheet
Description
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 6.35 MM  [.25 INCH ] Insulation Diameter Range : 3.4 - 5.11 MM  [.134 - .201 INCH ] Wire Crimp Width : 4.06 MM  [.16 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2150961-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2150961-1
Applicators 2150961-1
Contact Features Crimp Type : Special Crimp Dimensions Insulation Crimp Width : 6.35 MM  [.25 INCH ] Insulation Diameter Range : 3.4 - 5.11 MM  [.134 - .201 INCH ] Wire Crimp Width : 4.06 MM  [.16 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : SP

Contact Features


  • Crimp Type : Special Crimp

Dimensions


  • Insulation Crimp Width : 6.35 MM  [.25 INCH ]
  • Insulation Diameter Range : 3.4 - 5.11 MM  [.134 - .201 INCH ]
  • Wire Crimp Width : 4.06 MM  [.16 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : SP
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2150961-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2150961-1-ND
Crimpers, Applicators, Presses 2132-2150961-1-ND
APPLICATOR TO MAKE LOOSE PIECE T

APPLICATOR TO MAKE LOOSE PIECE T

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2150961-1 2132-2150961-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1707303-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633989-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1338223-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803317-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details