Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PAINT BRUSHES AND APPLICATORS
TE CONNECTIVITY
2150938-2 -- TOOLS
TE Connectivity
Tools
2150938-2
Description
OCEAN_2.0_Applicator -E-110F160FA
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
OCEAN_2.0_Applicator -E-110F160FA
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Tools
2150938-2
Tools
2150938-2
OCEAN_2.0_Applicator -E-110F160FA
OCEAN_2.0_Applicator
-E-110F160FA
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Paint Brushes and Applicators
Product Number
2150938-2
Product Name
Tools
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Paint Brushes
2125441
Specs
Type / Shape
Paint / Coating Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic
Width
1 to 3 inch (25.4 to 76.2 mm)
View Details
Ultrafab, Inc.
Roller Brush
Specs
Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Base / Handle Material
Metal (optional feature); Plastic / Urethane (optional feature)
View Details
Weiler Abrasives
4" Mini-Koter, Roller Frame & 3/8" Nap Roller Cover
49025
Specs
Length
16.5 inch (419 mm)
Width
4.5 inch (114 mm)
Applications
Facility Maintenance
View Details
Tanis Incorporated
Paint Brushes - Oval Sash Paint Brush
00310
Specs
Type / Shape
Paint / Coating Brush; Utility Brushes - Paint Brushes - Oval Sash Paint Brush
Brush Filament / Fill Material
Natural Bristle / Hair; Pure Bristle
Length
11 inch (279 mm)
View Details