TE Connectivity Applicators 2150926-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.33 MM  [.21 INCH ] Insulation Diameter Range : 3.8 - 5.1 MM  [.15 - .201 INCH ] Wire Crimp Width : 4.06 MM  [.16 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.33 MM  [.21 INCH ] Insulation Diameter Range : 3.8 - 5.1 MM  [.15 - .201 INCH ] Wire Crimp Width : 4.06 MM  [.16 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2150926-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2150926-1
Applicators 2150926-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.33 MM  [.21 INCH ] Insulation Diameter Range : 3.8 - 5.1 MM  [.15 - .201 INCH ] Wire Crimp Width : 4.06 MM  [.16 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Capability Study, Cross Section - Photograph, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Insulation Crimp Form : F

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 5.33 MM  [.21 INCH ]
  • Insulation Diameter Range : 3.8 - 5.1 MM  [.15 - .201 INCH ]
  • Wire Crimp Width : 4.06 MM  [.16 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Capability Study, Cross Section - Photograph, Crimped Samples
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Insulation Crimp Form : F
Buy Now
Crimpers, Applicators, Presses - 2132-2150926-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2150926-1-ND
Crimpers, Applicators, Presses 2132-2150926-1-ND
OCEAN_2.0_APPLICATOR -E-160F210F

OCEAN_2.0_APPLICATOR-E-160F210F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2150926-1 2132-2150926-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1752057-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803248-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579008-4 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
Tools - 1-1707303-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details