Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Dimensions Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ]
Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples, Cross Section - Photograph, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator
Dimensions
Insulation Diameter Range : 2.21 - 3. MM [.087 - .118 INCH ]
Other
Alignment Aids : Alignment Gauge, Camera
Application Interface : Male Adapter Post - Atlantic Style
Applicator & Product Style : OCEAN
Applicator Feed Type : Pneumatic
Service Options : Crimped Samples, Cross Section - Photograph, Capability Study
Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator