TE Connectivity Ribbon Cable Connectors 215083-4

Description
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 8.6 MM  [.338 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 8.6 MM  [.338 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable Connectors - 215083-4 - TE Connectivity
Berwyn, PA, United States
Ribbon Cable Connectors
215083-4
Ribbon Cable Connectors 215083-4
Body Features Connector Profile : Standard Daisy Chain : With Primary Product Color : Red Configuration Features Number of Positions : 4 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : .7 MM  [.028 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material Finish : Matte Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ] Dimensions Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ] Connector Height : 6.8 MM  [.27 INCH ] Connector Length : 8.6 MM  [.338 INCH ] Row-to-Row Spacing : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .08 - .09 Wire Size (AWG) : 28 Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 100 Operating Voltage (VDC) : 100 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Glass-Filled PBT Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Press-Fit Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Contact Friction PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Connector Assembly Connector System : Cable-to-Board Ribbon Cable Connector Header Type : Pin Header Ribbon Cable Connector Type : Male-On-Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Daisy Chain : With
  • Primary Product Color : Red

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : .7 MM  [.028 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material Finish : Matte
  • Wire Contact Termination Area Plating Thickness : 3 - 5 MICM  [118.11 - 196.85 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : .8 - 1 MM  [.035 - .039 INCH ]
  • Connector Height : 6.8 MM  [.27 INCH ]
  • Connector Length : 8.6 MM  [.338 INCH ]
  • Row-to-Row Spacing : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .08 - .09
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Insulation Resistance (Min) (MEGOHM) : 1000
  • Operating Voltage (VAC) : 100
  • Operating Voltage (VDC) : 100

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Press-Fit
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Contact Friction
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Ribbon Cable Connector Header Type : Pin Header
  • Ribbon Cable Connector Type : Male-On-Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
IDC Connectors - 6805135 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
6805135
IDC Connectors 6805135
TE Connectivity 215083-4 IDC Connector

TE Connectivity 215083-4 IDC Connector

Supplier's Site
IDC Connectors - 1361915 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1361915
IDC Connectors 1361915
TE Connectivity 215083-4 IDC Connector

TE Connectivity 215083-4 IDC Connector

Supplier's Site
Free Hanging, Panel Mount - A107032TR-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A107032TR-ND
Free Hanging, Panel Mount A107032TR-ND
4 Position Rectangular Plug Connector IDC Tin 28 AWG

4 Position Rectangular Plug Connector IDC Tin 28 AWG

Buy Now Datasheet
Free Hanging, Panel Mount - A107032CT-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A107032CT-ND
Free Hanging, Panel Mount A107032CT-ND
4 Position Rectangular Plug Connector IDC Tin 28 AWG

4 Position Rectangular Plug Connector IDC Tin 28 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Connectors

Cable Connectors

Buy Now
Singapore, Singapore
1.5A Electronic Connector
316-215083-4
1.5A Electronic Connector 316-215083-4
4 Pos 2 Row 0.05" Pitch Wire-to-Board Header, 1.5A, Red, UL94 V-0 Product overview: 215083-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215083-4 can be used for catalog matching and distributor lookup.

4 Pos 2 Row 0.05" Pitch Wire-to-Board Header, 1.5A, Red, UL94 V-0 Product overview: 215083-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-215083-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1211066-215083-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1211066-215083-4
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1211066-215083-4
Win Source Part Number: 1211066-215083-4 Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Micro-MaTch Number of Positions: 4 Pitch: 0.100" (2.54mm) Color: Red Features: Feed Through Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.059" (1.50mm) Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 28 AWG Cable Termination: IDC Wire Type: Ribbon Cable Standard Package: 2,500 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 2150834; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4051 Mfr: TE Connectivity AMP Connectors Other Names: -215083-4-CSI,A10703 2CT,215083-4-ND,-215 083-4-SI,2150834,A10 7032TR,2266-215083-4 TR Base Product Number: 215083

Win Source Part Number: 1211066-215083-4
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: Micro-MaTch
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Color: Red
Features: Feed Through
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.059" (1.50mm)
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 28 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 2,500
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 2150834;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4051
Mfr: TE Connectivity AMP Connectors
Other Names: -215083-4-CSI,A107032CT,215083-4-ND,-215083-4-SI,2150834,A107032TR,2266-215083-4TR
Base Product Number: 215083

Buy Now Datasheet
Connector, Header, 4Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity - 72AC7881 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity
72AC7881
Connector, Header, 4Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity 72AC7881
CONNECTOR, HEADER, 4POS, 2ROW, 1.27MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 1.27MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Connector, Header, 4Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity - 12H6364 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity
12H6364
Connector, Header, 4Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity 12H6364
CONNECTOR, HEADER, 4POS, 2ROW, 1.27MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 1.27MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:1.27mm; No. of Rows:2 Row; No. of Contacts:4Contacts; Connector Mounting:Cable Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Header, 4, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity - 49X0923 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Header, 4, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity
49X0923
Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Header, 4, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity 49X0923
Wire-To-Board Connector, Micro-MaTch Series, IDC / IDT, Header, 4, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, Micro-MaTch Series, IDC / IDT, Header, 4, 1.27 mm, Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215083-4 6805135 A107032TR-ND 215083-4 316-215083-4 1211066-215083-4 72AC7881 49X0923
Product Name Ribbon Cable Connectors IDC Connectors Free Hanging, Panel Mount 1.5A Electronic Connector Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Connector, Header, 4Pos, 2Row, 1.27Mm; Idc Connector Type Amp - Te Connectivity Wire-To-Board Connector, Micro-Match Series, Idc / Idt, Header, 4, 1.27 Mm, Tin Plated Contacts Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Termination Insulation Displacement (IDC) Idc IDC IDC
Mounting Free-Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Cable Mount
Voltage Rating 100 volts 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-7 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Headers, Male Pins - AHZ30K-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1010-079-0206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details