TE Connectivity Applicators 2150599-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.08 MM  [.2 INCH ] Insulation Diameter Range : 0 - 4.12 MM  [0 - .162 INCH ] Wire Crimp Width : 3.56 MM  [.14 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : OV
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.08 MM  [.2 INCH ] Insulation Diameter Range : 0 - 4.12 MM  [0 - .162 INCH ] Wire Crimp Width : 3.56 MM  [.14 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : OV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2150599-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2150599-2
Applicators 2150599-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 5.08 MM  [.2 INCH ] Insulation Diameter Range : 0 - 4.12 MM  [0 - .162 INCH ] Wire Crimp Width : 3.56 MM  [.14 INCH ] Other Alignment Aids : Alignment Gauge, Camera Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator Termination Features Insulation Crimp Form : OV

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 5.08 MM  [.2 INCH ]
  • Insulation Diameter Range : 0 - 4.12 MM  [0 - .162 INCH ]
  • Wire Crimp Width : 3.56 MM  [.14 INCH ]

Other


  • Alignment Aids : Alignment Gauge, Camera
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 30 mm (1.12") Stroke Terminator, 40 mm (1.62") Stroke Terminator

Termination Features


  • Insulation Crimp Form : OV
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2150599-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2150599-2-ND
Crimpers, Applicators, Presses 2132-2150599-2-ND
OC-AT-E-FA-140F200OV -059-1104

OC-AT-E-FA-140F200OV-059-1104

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2150599-2 2132-2150599-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803326-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803384-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803411-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details