TE Connectivity Applicators 2150554-1

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Wire Crimp Width : 1.78 MM  [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Wire Crimp Width : 1.78 MM  [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2150554-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2150554-1
Applicators 2150554-1
Contact Features Crimp Type : F-Crimp Dimensions Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Wire Crimp Width : 1.78 MM  [.07 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Crimped Samples, Capability Study Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ]
  • Wire Crimp Width : 1.78 MM  [.07 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Crimped Samples, Capability Study
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2150554-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2150554-1-ND
Crimpers, Applicators, Presses 2132-2150554-1-ND
OCEAN-2.0-APPLICATOR -E-070F140F

OCEAN-2.0-APPLICATOR-E-070F140F

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2150554-1 2132-2150554-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633710-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1762943-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1102855-8 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers