TE Connectivity Applicators 2150475-1

Description
Dimensions Insulation Diameter Range : 2.57 - 3.43 MM  [.101 - .135 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet
Description
Dimensions Insulation Diameter Range : 2.57 - 3.43 MM  [.101 - .135 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2150475-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2150475-1
Applicators 2150475-1
Dimensions Insulation Diameter Range : 2.57 - 3.43 MM  [.101 - .135 INCH ] Wire Crimp Width : 2.79 MM  [.11 INCH ] Other Alignment Aids : Camera, Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Mechanical Service Options : Cross Section - Photograph, Capability Study, Crimped Samples Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator Termination Features Wire Crimp Form : F

Dimensions


  • Insulation Diameter Range : 2.57 - 3.43 MM  [.101 - .135 INCH ]
  • Wire Crimp Width : 2.79 MM  [.11 INCH ]

Other


  • Alignment Aids : Camera, Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Mechanical
  • Service Options : Cross Section - Photograph, Capability Study, Crimped Samples
  • Terminator Type : 40 mm (1.62") Stroke Terminator, 30 mm (1.12") Stroke Terminator

Termination Features


  • Wire Crimp Form : F
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2150475-1
Product Name Applicators
Tool Type Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633079-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803396-4 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Insertion & Extraction Tools - 1-1579028-3 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details