TE Connectivity Relay Socket, 14 Pin; Socket Mounting Buchanan Te Connectivity 214BS

Description
RELAY SOCKET, 14 PIN; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: No
Datasheet
Description
RELAY SOCKET, 14 PIN; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay Socket, 14 Pin; Socket Mounting Buchanan Te Connectivity - 29F1207 - Newark, An Avnet Company
Chicago, IL, United States
Relay Socket, 14 Pin; Socket Mounting Buchanan Te Connectivity
29F1207
Relay Socket, 14 Pin; Socket Mounting Buchanan Te Connectivity 29F1207
RELAY SOCKET, 14 PIN; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: No

RELAY SOCKET, 14 PIN; Socket Mounting:DIN Rail; Socket Terminals:Quick Connect; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:150V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Relay Sockets
Product Number 29F1207
Product Name Relay Socket, 14 Pin; Socket Mounting Buchanan Te Connectivity
Number of Pins/Blades 14-Pin/Blade
Unlock Full Specs
to access all available technical data

Similar Products

Relay Sockets - 2577432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw; Other; Screw
Voltage 250 volts
View Details
Excel Cell Electronic USA Corp.
Specs
Mounting Style DIN
Terminal Type Screw
Number of Pins/Blades 14-Pin/Blade
View Details
Relay Socket -  - Americor Electronics, Ltd.
Americor Electronics, Ltd.
View Details
Relay Sockets, Solder Dip/8 Pin - G6J2PY-8P-AL33 - JC Cherry, Inc.
Specs
Terminal Type Solder
Number of Pins/Blades 8-Pin/Blade
Current 1 amps
View Details