TE Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 214356

Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1332123-214356 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 5 Pitch: 0.039" (1.00mm) Features: Board Guide, Pick and Place Connector Type: Receptacle Number of Rows: 1 Height Above Board: 0.150" (3.80mm) Standard Package: 420 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-214356TR,2684-2 14356CT,214356-E,268 4-214356DKR,10020063 0001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1332123-214356 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 5 Pitch: 0.039" (1.00mm) Features: Board Guide, Pick and Place Connector Type: Receptacle Number of Rows: 1 Height Above Board: 0.150" (3.80mm) Standard Package: 420 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-214356TR,2684-2 14356CT,214356-E,268 4-214356DKR,10020063 0001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1332123-214356 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1332123-214356
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1332123-214356
Manufacturer: TE Connectivity Erni Win Source Part Number: 1332123-214356 Category: Connectors, Interconnects>Rectan gular Connectors>Arrays, Edge Type, Mezzanine (Board to Board) Packaging: Reel - TR Number of Positions: 5 Pitch: 0.039" (1.00mm) Features: Board Guide, Pick and Place Connector Type: Receptacle Number of Rows: 1 Height Above Board: 0.150" (3.80mm) Standard Package: 420 Mounting: Surface Mount ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2684-214356TR,2684-2 14356CT,214356-E,268 4-214356DKR,10020063 0001 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Erni
Win Source Part Number: 1332123-214356
Category: Connectors, Interconnects>Rectangular Connectors>Arrays, Edge Type, Mezzanine (Board to Board)
Packaging: Reel - TR
Number of Positions: 5
Pitch: 0.039" (1.00mm)
Features: Board Guide, Pick and Place
Connector Type: Receptacle
Number of Rows: 1
Height Above Board: 0.150" (3.80mm)
Standard Package: 420
Mounting: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2684-214356TR,2684-214356CT,214356-E,2684-214356DKR,100200630001
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
340-214356
SMD Electronic Connector 340-214356
MICROSPD POWER F 4MM SMT / 5 Position Connector Receptacle Surface Mount Product overview: 214356 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-214356 can be used for catalog matching and distributor lookup.

MICROSPD POWER F 4MM SMT / 5 Position Connector Receptacle Surface Mount Product overview: 214356 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-214356 can be used for catalog matching and distributor lookup.

Supplier's Site
Microspeed Female Power Modules, 5-Pin, Vertical, Smt Erni - Te Connectivity - 62AK4835 - Newark, An Avnet Company
Chicago, IL, United States
Microspeed Female Power Modules, 5-Pin, Vertical, Smt Erni - Te Connectivity
62AK4835
Microspeed Female Power Modules, 5-Pin, Vertical, Smt Erni - Te Connectivity 62AK4835
MICROSPEED FEMALE POWER MODULES, 5-PIN, VERTICAL, SMT

MICROSPEED FEMALE POWER MODULES, 5-PIN, VERTICAL, SMT

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332123-214356 340-214356 62AK4835
Product Name Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) SMD Electronic Connector Microspeed Female Power Modules, 5-Pin, Vertical, Smt Erni - Te Connectivity
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data