TE Connectivity High Speed Pluggable IO Connectors & Cages 2143331-7

Description
Configuration Features Number of Ports : 6 Electrical Characteristics Data Rate (Max) (GBS) : 14 Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Pluggable Form Factor : QSFP Pluggable I/O Product Type : Cage Assembly Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Ports : 6 Electrical Characteristics Data Rate (Max) (GBS) : 14 Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Pluggable Form Factor : QSFP Pluggable I/O Product Type : Cage Assembly Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2143331-7 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2143331-7
High Speed Pluggable IO Connectors & Cages 2143331-7
Configuration Features Number of Ports : 6 Electrical Characteristics Data Rate (Max) (GBS) : 14 Operation/Applicatio n Circuit Application : Signal Other Included Lightpipe : No Product Type Features Pluggable Form Factor : QSFP Pluggable I/O Product Type : Cage Assembly Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 6

Electrical Characteristics


  • Data Rate (Max) (GBS) : 14

Operation/Application


  • Circuit Application : Signal

Other


  • Included Lightpipe : No

Product Type Features


  • Pluggable Form Factor : QSFP
  • Pluggable I/O Product Type : Cage Assembly

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2143331-7
Product Name High Speed Pluggable IO Connectors & Cages
Unlock Full Specs
to access all available technical data

Similar Products