TE Connectivity Backplane Connectors 2143313-3

Description
IMP100S,H,RA2P16C,LG ,OEW39,5.5
Request a Quote Datasheet
Description
IMP100S,H,RA2P16C,LG ,OEW39,5.5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 2143313-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2143313-3
Backplane Connectors 2143313-3
IMP100S,H,RA2P16C,LG ,OEW39,5.5

IMP100S,H,RA2P16C,LG,OEW39,5.5

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2143313-3
Backplane Connectors 2143313-3
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-2143313-3
Electronic Connector 407-2143313-3
Conn Backplane M 64Signal/32Ground POS 1.9mm Press Fit RA Thru-Hole Tube Product overview: 2143313-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2143313-3 can be used for catalog matching and distributor lookup.

Conn Backplane M 64Signal/32Ground POS 1.9mm Press Fit RA Thru-Hole Tube Product overview: 2143313-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2143313-3 can be used for catalog matching and distributor lookup.

Supplier's Site
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Backplane Connectors Specialized Series: Impact Connector Type: Header, Male Pins Number of Positions Loaded: All Termination: Press-Fit Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Mounting Type: Board Edge, Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: Impact
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Mounting Type: Board Edge, Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Backplane Connectors - Specialized - 2143313-3 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2143313-3
Backplane Connectors - Specialized 2143313-3
CONN HDR IMPACT 96POS EDGE MNT

CONN HDR IMPACT 96POS EDGE MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2143313-3 407-2143313-3 2143313-3
Product Name Backplane Connectors Electronic Connector Connectors, Interconnects Backplane Connectors Specialized Backplane Connectors - Specialized
Termination Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details