Body Features Primary Product Color : Black
Configuration Features Backplane Architecture : Orthogonal Guide Location : Left Number of Columns : 10 Number of Ground Positions : 36 Number of Pairs : 60 Number of Positions : 180 Number of Rows : 18 Number of Signal Positions : 120 PCB Mount Orientation : Vertical Stackable : No
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .75 Contact Layout : Inline Contact Mating Area Length : 5.5 MM [.217 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions Connector Height : 11.95 MM [.47 INCH ] Connector Length : 27 MM [1.063 INCH ] Connector Width : 28.9 MM [1.138 INCH ] PCB Hole Diameter : .46 MM [.018 INCH ] PCB Thickness (Recommended) : 3 MM [.118 INCH ] Row-to-Row Spacing : 1.15 MM [.045 INCH ]
Electrical Characteristics Impedance (OHM) : 100 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30
Housing Features Centerline (Pitch) : 1.9 MM [.075 INCH ] End Wall Location : Open Housing Material : LCP (Liquid Crystal Polymer) Number of Shrouded Sides : 2
Industry Standards Approved Standards : CSA Certified, UL E28476 UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : With Mating Alignment : With Mating Alignment Type : Guide Pin Mating Retention : Without PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail & Screw
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Box & Tube, Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Shroud Style : Partially Shrouded Signal Arrangement : Differential
Signal Characteristics Data Rate (GBS) : 20 - 25 Number of Differential Pairs per Column : 6
Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Termination Post & Tail Length : 1.4 MM [.055 INCH ]
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Backplane Architecture : Orthogonal
- Guide Location : Left
- Number of Columns : 10
- Number of Ground Positions : 36
- Number of Pairs : 60
- Number of Positions : 180
- Number of Rows : 18
- Number of Signal Positions : 120
- PCB Mount Orientation : Vertical
- Stackable : No
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : .75
- Contact Layout : Inline
- Contact Mating Area Length : 5.5 MM [.217 INCH ]
- Contact Mating Area Plating Material : Gold
- Contact Mating Area Plating Material Thickness : .76 MICM [29.92 MICIN ]
- Contact Shape & Form : Dual Beam
- Contact Type : Pin
- Contact Underplating Material : Nickel
- Contact Underplating Material Thickness : 1.27 MICM [50 MICIN ]
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Finish : Matte
- PCB Contact Termination Area Plating Material Thickness : 1.27 MICM [50 MICIN ]
Dimensions
- Connector Height : 11.95 MM [.47 INCH ]
- Connector Length : 27 MM [1.063 INCH ]
- Connector Width : 28.9 MM [1.138 INCH ]
- PCB Hole Diameter : .46 MM [.018 INCH ]
- PCB Thickness (Recommended) : 3 MM [.118 INCH ]
- Row-to-Row Spacing : 1.15 MM [.045 INCH ]
Electrical Characteristics
- Impedance (OHM) : 100
- Operating Voltage (VAC) : 30
- Operating Voltage (VDC) : 30
Housing Features
- Centerline (Pitch) : 1.9 MM [.075 INCH ]
- End Wall Location : Open
- Housing Material : LCP (Liquid Crystal Polymer)
- Number of Shrouded Sides : 2
Industry Standards
- Approved Standards : CSA Certified, UL E28476
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Guide Hardware : With
- Mating Alignment : With
- Mating Alignment Type : Guide Pin
- Mating Retention : Without
- PCB Mount Alignment Type : Locating Posts
- PCB Mount Retention : With
- PCB Mount Retention Type : Action/Compliant Tail & Screw
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Box & Tube, Tube
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- PCB Connector Assembly Type : PCB Mount Header
- Shroud Style : Partially Shrouded
- Signal Arrangement : Differential
Signal Characteristics
- Data Rate (GBS) : 20 - 25
- Number of Differential Pairs per Column : 6
Termination Features
- Termination Method to Printed Circuit Board : Through Hole - Press-Fit
- Termination Post & Tail Length : 1.4 MM [.055 INCH ]
Usage Conditions
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]