TE Connectivity Hook Up Wire 214302-000

Description
Body Features Conductor Material : Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 4 Dimensions Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 2/0 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55PC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 4 Dimensions Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 2/0 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55PC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 214302-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
214302-000
Hook Up Wire 214302-000
Body Features Conductor Material : Aluminum Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 4 Dimensions Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 2/0 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55PC Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Aluminum
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 4

Dimensions


  • Wire Size (MMSQ) : 67.4
  • Wire Size (AWG) : 2/0

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55PC
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
 - 214302-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Wire

55 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 214302-000 214302-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1402363001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 1839763001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 105 C (-67 to 221 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 155389-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details