TE Connectivity
Automotive Terminals
2141970-2
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7
Dimensions Compatible Insulation Diameter Range : 2.6 MM [.1 INCH ] Tab Length : 16 MM [.63 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Wire Size Search (AWG) : 26, 24, 25 Wire Size Search (MMSQ) : .13, .15, .2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7
Dimensions Compatible Insulation Diameter Range : 2.6 MM [.1 INCH ] Tab Length : 16 MM [.63 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Wire Size Search (AWG) : 26, 24, 25 Wire Size Search (MMSQ) : .13, .15, .2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.2mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.2 MM [.047 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 7
Dimensions Compatible Insulation Diameter Range : 2.6 MM [.1 INCH ] Tab Length : 16 MM [.63 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Wire Size Search (AWG) : 26, 24, 25 Wire Size Search (MMSQ) : .13, .15, .2
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.2mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Tab Thickness : .6 MM [.024 INCH ]
- Mating Tab Width : 1.2 MM [.047 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 7
Dimensions
- Compatible Insulation Diameter Range : 2.6 MM [.1 INCH ]
- Tab Length : 16 MM [.63 INCH ]
- Wire Size (MMSQ) : .13 - .22
- Wire Size (AWG) : 26 - 24
- Wire Size Search (AWG) : 26, 24, 25
- Wire Size Search (MMSQ) : .13, .15, .2
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 7500
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 150 DEGC [302 DEGF ]
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2141970-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Gold; Gold (Au)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
OD / Width
0.0390 inch (0.9906 mm)
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details