Body Features Terminal Seal Type : Unsealed
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .063 INCH ] Tab Length : 7.8 MM [.307 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size Search (MMSQ) : .22, .35
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .063 INCH ] Tab Length : 7.8 MM [.307 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size Search (MMSQ) : .22, .35
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Terminal Seal Type : Unsealed
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM [.024 INCH ] Mating Tab Width : 1.6 MM [.063 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 10 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .063 INCH ] Tab Length : 7.8 MM [.307 INCH ] Wire Size (MMSQ) : .22 - .35 Wire Size Search (MMSQ) : .22, .35
Industry Standards Compatible With Agency/Standards Products : LV214
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Terminal Seal Type : Unsealed
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Contact Fabrication : Stamped & Formed
Contact Size : 1.6mm
Crimp Type : F-Crimp
Interface Plating : Gold (Au)
Mating Tab Thickness : .6 MM [.024 INCH ]
Mating Tab Width : 1.6 MM [.063 INCH ]
Terminal Type : Tab
Typical Current Rating (AMP) : 10
Wire Contact Termination Area Plating Material : Tin
Dimensions
Compatible Insulation Diameter Range : 1.15 - 1.6 MM [.045 - .063 INCH ]
Tab Length : 7.8 MM [.307 INCH ]
Wire Size (MMSQ) : .22 - .35
Wire Size Search (MMSQ) : .22, .35
Industry Standards
Compatible With Agency/Standards Products : LV214
Operation/Application
Compatible With Wire Base Material : Copper
Conforms to Automation Guideline : Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024, Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)
Other
Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
Packaging Method : Reel
Packaging Quantity : 7000
Product Type Features
Primary Locking Feature : Locking Lance
Receptacle Style : 180°
Sealable : No
Termination Features
Product Terminates To : Wire
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature (Max) : 140 DEGC [284 DEGF ]
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]