TE Connectivity
Automotive Terminals
2141830-3
Description
Contact Features Automotive Terminal Interface Plating : Silver (Ag) Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 7.5
Dimensions Wire Insulation Diameter : .85 - 1.2 MM [.033 - .047 INCH ] Wire Size (MMSQ) : .08 - .22
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Automotive Terminal Termination Method : Crimp
Usage Conditions Operating Temperature (Max) : 140 DEGC , 85 DEGC , 130 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 110 DEGC [230 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 194 DEGF , 284 DEGF , 221 DEGF , 176 DEGF , 257 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Automotive Terminal Interface Plating : Silver (Ag) Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 7.5
Dimensions Wire Insulation Diameter : .85 - 1.2 MM [.033 - .047 INCH ] Wire Size (MMSQ) : .08 - .22
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Automotive Terminal Termination Method : Crimp
Usage Conditions Operating Temperature (Max) : 140 DEGC , 85 DEGC , 130 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 110 DEGC [230 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 194 DEGF , 284 DEGF , 221 DEGF , 176 DEGF , 257 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Automotive Terminal Interface Plating : Silver (Ag) Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Mating Tab Thickness : .63 MM [.025 INCH ] Mating Tab Width : .63 MM [.025 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 7.5
Dimensions Wire Insulation Diameter : .85 - 1.2 MM [.033 - .047 INCH ] Wire Size (MMSQ) : .08 - .22
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Automotive Terminal Wire Type : Copper Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Automotive Terminal Termination Method : Crimp
Usage Conditions Operating Temperature (Max) : 140 DEGC , 85 DEGC , 130 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 110 DEGC [230 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 194 DEGF , 284 DEGF , 221 DEGF , 176 DEGF , 257 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Automotive Terminal Interface Plating : Silver (Ag)
- Contact Termination Area Plating Material : Silver (Ag)
- Crimp Type : F-Crimp
- Mating Tab Thickness : .63 MM [.025 INCH ]
- Mating Tab Width : .63 MM [.025 INCH ]
- Terminal & Splice Type : Tab
- Typical Current Rating (AMP) : 7.5
Dimensions
- Wire Insulation Diameter : .85 - 1.2 MM [.033 - .047 INCH ]
- Wire Size (MMSQ) : .08 - .22
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features
- Automotive Terminal Wire Type : Copper
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Automotive Terminal Termination Method : Crimp
Usage Conditions
- Operating Temperature (Max) : 140 DEGC , 85 DEGC , 130 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 105 DEGC , 100 DEGC , 110 DEGC [230 DEGF , 248 DEGF , 212 DEGF , 185 DEGF , 194 DEGF , 284 DEGF , 221 DEGF , 176 DEGF , 257 DEGF , 266 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2141830-3 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Shape / Form
|
Tab
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
4 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Shape / Form
Pin
Applications
Electronics
Plating / Coating
Gold; Gold
View Details
2 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details