TE Connectivity Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity 2141784-2

Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:-; Gender:Plug; No. of Positions:2Ways; For Use With:AMP Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage Rating:850VAC; RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:-; Gender:Plug; No. of Positions:2Ways; For Use With:AMP Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage Rating:850VAC; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity - 18AH0144 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity
18AH0144
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity 18AH0144
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:-; Gender:Plug; No. of Positions:2Ways; For Use With:AMP Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage Rating:850VAC; RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:-; Gender:Plug; No. of Positions:2Ways; For Use With:AMP Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP Rating:-; Voltage Rating:850VAC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0144
Product Name Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details