Body Features Primary Product Color : Black
Configuration Features Number of Positions : 5 Number of Rows : 2 PCB Mount Orientation : Vertical
Dimensions Connector Length : 35 MM [1.37 INCH ] Connector Width : 15.4 MM [.606 INCH ]
Industry Standards IP Rating : IP67
Mechanical Attachment Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Shielded : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 5 Number of Rows : 2 PCB Mount Orientation : Vertical
Dimensions Connector Length : 35 MM [1.37 INCH ] Connector Width : 15.4 MM [.606 INCH ]
Industry Standards IP Rating : IP67
Mechanical Attachment Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Shielded : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 5 Number of Rows : 2 PCB Mount Orientation : Vertical
Dimensions Connector Length : 35 MM [1.37 INCH ] Connector Width : 15.4 MM [.606 INCH ]
Industry Standards IP Rating : IP67
Mechanical Attachment Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without
Operation/Applicatio
n Shielded : Yes
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes
Usage Conditions Operating Temperature (Max) : 125 DEGC [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 5
Number of Rows : 2
PCB Mount Orientation : Vertical
Dimensions
Connector Length : 35 MM [1.37 INCH ]
Connector Width : 15.4 MM [.606 INCH ]
Industry Standards
IP Rating : IP67
Mechanical Attachment
Mating Alignment : With
PCB Mount Alignment : Without
PCB Mount Retention : Without
Panel Mount Feature : Without
Operation/Application
Shielded : Yes
Packaging Features
Packaging Method : Box
Packaging Quantity : 1000
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Device
Header Type : Fully Shrouded
Mixed & Hybrid Header : No
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 125 DEGC [212 DEGF ]
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]