TE Connectivity
Automotive Connector EMC Shielding
2141617-1
Description
Contact Features Ferrule Material : Steel
Product Type Features Sealable : No Shielding Accessory Type : Ferrule
Request a Quote
Email Supplier
Description
Contact Features Ferrule Material : Steel
Product Type Features Sealable : No Shielding Accessory Type : Ferrule
Request a Quote
Email Supplier
Suppliers
Contact Features Ferrule Material : Steel
Product Type Features Sealable : No Shielding Accessory Type : Ferrule
Contact Features
Product Type Features
- Sealable : No
- Shielding Accessory Type : Ferrule
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2141617-1 |
|
Product Name
|
Automotive Connector EMC Shielding |
|
Connector Type
|
Automotive Connector; DIN Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 24 AWG
View Details
Connector Type
DIN Connector
Voltage Rating
500 volts
Contact Size (AWG)
10 to 20 AWG
View Details
2 suppliers
Connector Type
DIN Connector
Voltage Rating
1000 volts
Contact Size (AWG)
10 to 22 AWG
View Details
Connector Type
Rectangular Connectors, Heavy Duty
Contact Size (AWG)
17 to 20 AWG
View Details
2 suppliers