Body Features Cable Exit Type : Fixed Connector & Keying Code : F Ferrule : Without
Configuration Features Number of Positions : 1 Snap-Lock : Without
Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .5 MM [.02 INCH ] RF Connector Center Contact Plating Material : None
Dimensions Connector Height : 17.25 MM [.679 INCH ] Product Length : 9.8 MM [.386 INCH ] Product Width : 14.5 MM [.571 INCH ]
Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800
Housing Features Housing Color : Brown
Industry Standards Agency/Standard : USCAR
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Other Dielectric Material : None Outer Contact Plating Material : None
Packaging Features Packaging Method : Box & Carton Packaging Quantity : 4
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No
Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions Cable Type : Coax Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 65 DEGC , 85 DEGC , 100 DEGC , 75 DEGC [149 DEGF , 185 DEGF , 212 DEGF , 176 DEGF , 194 DEGF , 167 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
- Cable Exit Type : Fixed
- Connector & Keying Code : F
- Ferrule : Without
Configuration Features
- Number of Positions : 1
- Snap-Lock : Without
Contact Features
- Center Contact : Without
- Contact Mating Area Plating Material : Unplated
- Contact Type : Socket
- Mating Pin Diameter : .5 MM [.02 INCH ]
- RF Connector Center Contact Plating Material : None
Dimensions
- Connector Height : 17.25 MM [.679 INCH ]
- Product Length : 9.8 MM [.386 INCH ]
- Product Width : 14.5 MM [.571 INCH ]
Electrical Characteristics
- Impedance (OHM) : 50
- Operating Voltage (VAC) : 800
Housing Features
Industry Standards
Mechanical Attachment
- Connector Mounting Type : Cable Mount (Free-Hanging)
- Mating Retention : With
Operation/Application
- Circuit Application : Signal
- Shielded : No
Other
- Dielectric Material : None
- Outer Contact Plating Material : None
Packaging Features
- Packaging Method : Box & Carton
- Packaging Quantity : 4
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Housing for Female Terminals
- Connector System : Board-to-Board, Wire-to-Wire
- Hybrid Connector : No
- Sealable : No
Signal Characteristics
- Operating Frequency Range (MHZ) : 0 - 6000
Usage Conditions
- Cable Type : Coax
- Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 65 DEGC , 85 DEGC , 100 DEGC , 75 DEGC [149 DEGF , 185 DEGF , 212 DEGF , 176 DEGF , 194 DEGF , 167 DEGF , 158 DEGF ]
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]