TE Connectivity Automotive Housing, Rcpt, 2Pos, Gry; Product Range Te Connectivity 2141467-2

Description
AUTOMOTIVE HOUSING, RCPT, 2POS, GRY; Product Range:Nano MQS Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:1.8mm; For Use With:AMP Nano MQS Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 2POS, GRY; Product Range:Nano MQS Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:1.8mm; For Use With:AMP Nano MQS Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 2Pos, Gry; Product Range Te Connectivity - 38AC3015 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 2Pos, Gry; Product Range Te Connectivity
38AC3015
Automotive Housing, Rcpt, 2Pos, Gry; Product Range Te Connectivity 38AC3015
AUTOMOTIVE HOUSING, RCPT, 2POS, GRY; Product Range:Nano MQS Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:1.8mm; For Use With:AMP Nano MQS Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 2POS, GRY; Product Range:Nano MQS Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:1.8mm; For Use With:AMP Nano MQS Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC3015
Product Name Automotive Housing, Rcpt, 2Pos, Gry; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details