TE Connectivity Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity 2141466-1

Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity - 18AH0143 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity
18AH0143
Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity 18AH0143
AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:AMP MQS Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 18AH0143
Product Name Automotive Conn Housing, Rcpt, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

1.58
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 40.13 mm (1.58 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details