TE Connectivity Automotive Housing, Receptacle, 20Pos; Product Range Te Connectivity 2141404-1

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:Nano MQS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP Nano MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:Nano MQS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP Nano MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 20Pos; Product Range Te Connectivity - 70AH7364 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 20Pos; Product Range Te Connectivity
70AH7364
Automotive Housing, Receptacle, 20Pos; Product Range Te Connectivity 70AH7364
AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:Nano MQS Series; Gender:Receptacle; No. of Positions:20Position s; For Use With:AMP Nano MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 20POS; Product Range:Nano MQS Series; Gender:Receptacle; No. of Positions:20Positions; For Use With:AMP Nano MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:12V; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH7364
Product Name Automotive Housing, Receptacle, 20Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details