TE Connectivity Automotive Headers 2141230-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 23 MM  [.905 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 23 MM  [.905 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2141230-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2141230-2
Automotive Headers 2141230-2
Body Features Connector & Keying Code : B Primary Product Color : Orange Configuration Features Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Silver (Ag), Tin (Sn) Contact Type : Pin, Tab Mating Pin Diameter : 8 MM  [.314 INCH ] Mating Tab Width : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : 23 MM  [.905 INCH ] Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power Shielded : Yes Product Type Features Connector & Contact Terminates To : Bus Bar Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Bus Bar Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 140 DEGC  [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 5
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Silver (Ag), Tin (Sn)
  • Contact Type : Pin, Tab
  • Mating Pin Diameter : 8 MM  [.314 INCH ]
  • Mating Tab Width : 1.2 MM  [.047 INCH ]

Housing Features


  • Centerline (Pitch) : 23 MM  [.905 INCH ]

Industry Standards


  • IP Rating : IP6K9K
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Bus Bar Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power
  • Shielded : Yes

Product Type Features


  • Connector & Contact Terminates To : Bus Bar
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Bus Bar
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC  [284 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now
Free Hanging, Panel Mount - 2141230-2-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
2141230-2-ND
Free Hanging, Panel Mount 2141230-2-ND
3 Position Rectangular Header Connector Screw Silver

3 Position Rectangular Header Connector Screw Silver

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2141230-2 2141230-2-ND 2141230-2
Product Name Automotive Headers Free Hanging, Panel Mount
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - 1734-1-2382274-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Automotive Headers - 1-2418382-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details