TE Connectivity PCB Headers & Receptacles 2141227-4

Description
Body Features Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter (MM) : 8 Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 70 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 140 DEGC , 130 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 125 DEGC , 90 DEGC  [194 DEGF , 185 DEGF , 221 DEGF , 266 DEGF , 212 DEGF , 158 DEGF , 167 DEGF , 257 DEGF , 248 DEGF , 230 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter (MM) : 8 Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 70 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 140 DEGC , 130 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 125 DEGC , 90 DEGC  [194 DEGF , 185 DEGF , 221 DEGF , 266 DEGF , 212 DEGF , 158 DEGF , 167 DEGF , 257 DEGF , 248 DEGF , 230 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2141227-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2141227-4
PCB Headers & Receptacles 2141227-4
Body Features Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter (MM) : 8 Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Usage Conditions Operating Temperature (Max) : 70 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 140 DEGC , 130 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 125 DEGC , 90 DEGC  [194 DEGF , 185 DEGF , 221 DEGF , 266 DEGF , 212 DEGF , 158 DEGF , 167 DEGF , 257 DEGF , 248 DEGF , 230 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : D
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Silver
  • Contact Size : 8mm
  • Contact Type : Pin
  • Mating Pin Diameter (MM) : 8

Housing Features


  • Centerline (Pitch) : 11.5 MM  [.452 INCH ]

Industry Standards


  • IP Rating : IP6K9K

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : Yes

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 70 DEGC , 110 DEGC , 85 DEGC , 120 DEGC , 140 DEGC , 130 DEGC , 105 DEGC , 80 DEGC , 100 DEGC , 125 DEGC , 90 DEGC  [194 DEGF , 185 DEGF , 221 DEGF , 266 DEGF , 212 DEGF , 158 DEGF , 167 DEGF , 257 DEGF , 248 DEGF , 230 DEGF , 284 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2141227-4
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102973-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103167-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102312-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103166-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers