TE Connectivity PCB Headers & Receptacles 2141227-3

Description
Body Features Connector & Keying Code : C Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter (MM) : 8 Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 140 DEGC , 100 DEGC , 125 DEGC , 105 DEGC , 70 DEGC , 90 DEGC , 85 DEGC , 110 DEGC , 80 DEGC , 130 DEGC , 120 DEGC  [266 DEGF , 248 DEGF , 185 DEGF , 257 DEGF , 158 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : C Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter (MM) : 8 Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 140 DEGC , 100 DEGC , 125 DEGC , 105 DEGC , 70 DEGC , 90 DEGC , 85 DEGC , 110 DEGC , 80 DEGC , 130 DEGC , 120 DEGC  [266 DEGF , 248 DEGF , 185 DEGF , 257 DEGF , 158 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2141227-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2141227-3
PCB Headers & Receptacles 2141227-3
Body Features Connector & Keying Code : C Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Mating Area Plating Material : Silver Contact Size : 8mm Contact Type : Pin Mating Pin Diameter (MM) : 8 Housing Features Centerline (Pitch) : 11.5 MM  [.452 INCH ] Industry Standards IP Rating : IP6K9K Mechanical Attachment Mating Alignment : With Operation/Applicatio n Shielded : Yes Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Device Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature (Max) : 140 DEGC , 100 DEGC , 125 DEGC , 105 DEGC , 70 DEGC , 90 DEGC , 85 DEGC , 110 DEGC , 80 DEGC , 130 DEGC , 120 DEGC  [266 DEGF , 248 DEGF , 185 DEGF , 257 DEGF , 158 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : C
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Mating Area Plating Material : Silver
  • Contact Size : 8mm
  • Contact Type : Pin
  • Mating Pin Diameter (MM) : 8

Housing Features


  • Centerline (Pitch) : 11.5 MM  [.452 INCH ]

Industry Standards


  • IP Rating : IP6K9K

Mechanical Attachment


  • Mating Alignment : With

Operation/Application


  • Shielded : Yes

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature (Max) : 140 DEGC , 100 DEGC , 125 DEGC , 105 DEGC , 70 DEGC , 90 DEGC , 85 DEGC , 110 DEGC , 80 DEGC , 130 DEGC , 120 DEGC  [266 DEGF , 248 DEGF , 185 DEGF , 257 DEGF , 158 DEGF , 221 DEGF , 230 DEGF , 212 DEGF , 194 DEGF , 167 DEGF , 284 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2141227-3
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103309-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102241-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
Rectangular Connector Accessories - 1011-255-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details
PCB Headers & Receptacles - 102699-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers