TE Connectivity Automotive Terminals 2141212-1

Description
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2141212-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2141212-1
Automotive Terminals 2141212-1
Contact Features Contact Fabrication : Solid Contact Size : 8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 8 MM  [.314 INCH ] Terminal Type : Socket Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Tray Packaging Quantity : 150 Product Type Features Receptacle Style : 90° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Fabrication : Solid
  • Contact Size : 8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 8 MM  [.314 INCH ]
  • Terminal Type : Socket

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 150

Product Type Features


  • Receptacle Style : 90°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 2141212-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
2141212-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 2141212-1
Win Source Part Number: 1363410-2141212-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. Type: Machined MSL Level: Not Applicable Mfr: TE Connectivity AMP Connectors Series: HVP 800 Package: Tray Product Status: Active Base Product Number: 2141212 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Contact Finish: Silver

Win Source Part Number: 1363410-2141212-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 31 pct.
Type: Machined
MSL Level: Not Applicable
Mfr: TE Connectivity AMP Connectors
Series: HVP 800
Package: Tray
Product Status: Active
Base Product Number: 2141212
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Contact Finish: Silver

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 2141212-1 2141212-1
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Unlock Full Specs
to access all available technical data