TE Connectivity Rectangular Connector Contacts 2141116-3

Description
Tab Contact Silver 18-20 AWG Crimp Stamped
Request a Quote Datasheet
Description
Tab Contact Silver 18-20 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A142517CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142517CT-ND
Rectangular Connector Contacts A142517CT-ND
Tab Contact Silver 18-20 AWG Crimp Stamped

Tab Contact Silver 18-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - A142517TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A142517TR-ND
Rectangular Connector Contacts A142517TR-ND
Tab Contact Silver 18-20 AWG Crimp Stamped

Tab Contact Silver 18-20 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-2141116-3
Automotive Electronic Connector 332-2141116-3
Contact PIN Crimp ST Cable Mount 18-20AWG T/R Automotive Product overview: 2141116-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2141116-3 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 18-20AWG T/R Automotive Product overview: 2141116-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2141116-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333494-2141116-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333494-2141116-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333494-2141116-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333494-2141116-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Stamped Contact Finish: Silver Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Tab Standard Package: 6,000 ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: -2141116-3-LSI,-2141 116-3-CSI,A142517TR, A142517CT Base Product Number: 2141116 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333494-2141116-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Stamped
Contact Finish: Silver
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 6,000
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: -2141116-3-LSI,-2141116-3-CSI,A142517TR,A142517CT
Base Product Number: 2141116
RoHS Status: RoHS Compliant

Buy Now Datasheet
TE Connectivity 2141116-3 MCON 1.2 mm Clean Body, Male Pin, 20-18 Ga. - 38585 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 2141116-3 MCON 1.2 mm Clean Body, Male Pin, 20-18 Ga.
38585
TE Connectivity 2141116-3 MCON 1.2 mm Clean Body, Male Pin, 20-18 Ga. 38585
TE Connectivity 2141116-3 MCON 1.2mm Clean Body Category: Molex MXP120 Connectors Manufacturer: TE Connectivity Series: MCON 1.2 mm Primary Locking Feature: Clean body Interface Plating: Silver (Ag) Current Carrying Capacity: 17A Wire Size Range: 20-18 Ga. Crimp Type: F-crimp RoHS and ELV Compliant Used with Molex MXP120 Series Connectors Molex MXP120 Video https://www.youtube. com/embed/G904px6A66 w
  • TE Connectivity 2141116-3 MCON 1.2mm Clean Body
  • Category: Molex MXP120 Connectors
  • Manufacturer: TE Connectivity
  • Series: MCON 1.2 mm
  • Primary Locking Feature: Clean body
  • Interface Plating: Silver (Ag)
  • Current Carrying Capacity: 17A
  • Wire Size Range: 20-18 Ga.
  • Crimp Type: F-crimp
  • RoHS and ELV Compliant
  • Used with Molex MXP120 Series Connectors

Molex MXP120 Video

https://www.youtube.com/embed/G904px6A66w

Supplier's Site Datasheet
TE Connectivity 2141116-3 MCON 1.2 mm Clean Body, Male Pin, 20-18 Ga. - Reel - 38585R - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 2141116-3 MCON 1.2 mm Clean Body, Male Pin, 20-18 Ga. - Reel
38585R
TE Connectivity 2141116-3 MCON 1.2 mm Clean Body, Male Pin, 20-18 Ga. - Reel 38585R
Reel Size: 6000 TE Connectivity 2141116-3 MCON 1.2mm Clean Body - Reel Category: Molex MXP120 Connectors Manufacturer: TE Connectivity Series: MCON 1.2 mm Primary Locking Feature: Clean body Interface Plating: Silver (Ag) Current Carrying Capacity: 17A Wire Size Range: 20-18 Ga. Crimp Type: F-crimp RoHS and ELV Compliant Used with Molex MXP120 Series Connectors Molex MXP120 Video https://www.youtube. com/embed/G904px6A66 w

Reel Size: 6000

  • TE Connectivity 2141116-3 MCON 1.2mm Clean Body - Reel
  • Category: Molex MXP120 Connectors
  • Manufacturer: TE Connectivity
  • Series: MCON 1.2 mm
  • Primary Locking Feature: Clean body
  • Interface Plating: Silver (Ag)
  • Current Carrying Capacity: 17A
  • Wire Size Range: 20-18 Ga.
  • Crimp Type: F-crimp
  • RoHS and ELV Compliant
  • Used with Molex MXP120 Series Connectors

Molex MXP120 Video

https://www.youtube.com/embed/G904px6A66w

Supplier's Site Datasheet
Contact, Pin, 20-18Awg, Crimp; Product Range Amp - Te Connectivity - 43Y2491 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-18Awg, Crimp; Product Range Amp - Te Connectivity
43Y2491
Contact, Pin, 20-18Awg, Crimp; Product Range Amp - Te Connectivity 43Y2491
CONTACT, PIN, 20-18AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper, Tin; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

CONTACT, PIN, 20-18AWG, CRIMP; Product Range:MCON 1.2 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Wire Size AWG Min:20AWG; Contact Material:Copper, Tin; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site
Automotive Contact, Tab, Crimp, 20-19; Product Range Te Connectivity - 78AH6986 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Tab, Crimp, 20-19; Product Range Te Connectivity
78AH6986
Automotive Contact, Tab, Crimp, 20-19; Product Range Te Connectivity 78AH6986
AUTOMOTIVE CONTACT, TAB, CRIMP, 20-19; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:19AWG; Wire Size AWG Min:20AWG; For Use With:AMP MCON Series Housing Connectors RoHS Compliant: Yes

AUTOMOTIVE CONTACT, TAB, CRIMP, 20-19; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:19AWG; Wire Size AWG Min:20AWG; For Use With:AMP MCON Series Housing Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Waytek, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A142517CT-ND 332-2141116-3 1333494-2141116-3 38585 43Y2491 78AH6986
Product Name Rectangular Connector Contacts Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts TE Connectivity 2141116-3 MCON 1.2 mm Clean Body, Male Pin, 20-18 Ga. Contact, Pin, 20-18Awg, Crimp; Product Range Amp - Te Connectivity Automotive Contact, Tab, Crimp, 20-19; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Audio / Video; Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.2213 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Male connector/plug - 721-266/001-000 - WAGO
Specs
Gender Male / Plug
View Details
4 suppliers