TE Connectivity Automotive Electronic Connector 2141116-1

Description
Contact PIN Crimp ST Cable Mount Automotive Box/Carton Product overview: 2141116-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2141116-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact PIN Crimp ST Cable Mount Automotive Box/Carton Product overview: 2141116-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2141116-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
332-2141116-1
Automotive Electronic Connector 332-2141116-1
Contact PIN Crimp ST Cable Mount Automotive Box/Carton Product overview: 2141116-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2141116-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount Automotive Box/Carton Product overview: 2141116-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2141116-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-2141116-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2141116-1TR-ND
Rectangular Connector Contacts 17-2141116-1TR-ND
Tab Contact Tin 18-20 AWG Crimp Stamped

Tab Contact Tin 18-20 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-2141116-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2141116-1CT-ND
Rectangular Connector Contacts 17-2141116-1CT-ND
Tab Contact Tin 18-20 AWG Crimp Stamped

Tab Contact Tin 18-20 AWG Crimp Stamped

Buy Now Datasheet
Contact, Tab, Crimp, 0.5-0.75Mm2; Product Range Te Connectivity - 63AC8748 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, Crimp, 0.5-0.75Mm2; Product Range Te Connectivity
63AC8748
Contact, Tab, Crimp, 0.5-0.75Mm2; Product Range Te Connectivity 63AC8748
CONTACT, TAB, CRIMP, 0.5-0.75MM2; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

CONTACT, TAB, CRIMP, 0.5-0.75MM2; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site
Contact, Tab, Crimp, 0.5-0.75Mm2; Product Range Te Connectivity - 78AH6985 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, Crimp, 0.5-0.75Mm2; Product Range Te Connectivity
78AH6985
Contact, Tab, Crimp, 0.5-0.75Mm2; Product Range Te Connectivity 78AH6985
CONTACT, TAB, CRIMP, 0.5-0.75MM2; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

CONTACT, TAB, CRIMP, 0.5-0.75MM2; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-2141116-1 17-2141116-1TR-ND 63AC8748
Product Name Automotive Electronic Connector Rectangular Connector Contacts Contact, Tab, Crimp, 0.5-0.75Mm2; Product Range Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 120 Housings Red - 1321G3 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers