TE Connectivity Rectangular Connector Contacts 2141114-1

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - 17-2141114-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2141114-1TR-ND
Rectangular Connector Contacts 17-2141114-1TR-ND
Tab Contact Tin 22-24 AWG Crimp Stamped

Tab Contact Tin 22-24 AWG Crimp Stamped

Buy Now Datasheet
Rectangular Connector Contacts - 17-2141114-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-2141114-1CT-ND
Rectangular Connector Contacts 17-2141114-1CT-ND
Tab Contact Tin 22-24 AWG Crimp Stamped

Tab Contact Tin 22-24 AWG Crimp Stamped

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-2141114-1
Automotive Electronic Connector 332-2141114-1
Contact PIN Crimp ST Cable Mount Automotive Product overview: 2141114-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2141114-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount Automotive Product overview: 2141114-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2141114-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Tab, Crimp; Product Range Te Connectivity - 78AH6984 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Tab, Crimp; Product Range Te Connectivity
78AH6984
Automotive Contact, Tab, Crimp; Product Range Te Connectivity 78AH6984
AUTOMOTIVE CONTACT, TAB, CRIMP; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

AUTOMOTIVE CONTACT, TAB, CRIMP; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site
Contact, Tab, Crimp, 0.25-0.35Mm2; Product Range Te Connectivity - 78AH6983 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Tab, Crimp, 0.25-0.35Mm2; Product Range Te Connectivity
78AH6983
Contact, Tab, Crimp, 0.25-0.35Mm2; Product Range Te Connectivity 78AH6983
CONTACT, TAB, CRIMP, 0.25-0.35MM2; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

CONTACT, TAB, CRIMP, 0.25-0.35MM2; Product Range:MCON Series; Contact Gender:Tab; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP MCON Series Housing Connectors; Contact Material:Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2141114-1 17-2141114-1TR-ND 332-2141114-1 78AH6984 78AH6983
Product Name Rectangular Connector Contacts Automotive Electronic Connector Automotive Contact, Tab, Crimp; Product Range Te Connectivity Contact, Tab, Crimp, 0.25-0.35Mm2; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 120/SB ® Smart Silver Plated Busbar Contacts Busbar #10-24 Thread Mating Force High - 120BBS-BK - Anderson Power Products
Specs
Mounting BusBarHardware
Current Rating 120.0 to 240.0 amps
Contact Size (AWG) 10 AWG
View Details
3 suppliers
Connectors Circular, Plastic, Medical Grade - CRB.H34.GLW.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
2 suppliers